Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Contact Plating Material | Tin Lead |
Contact Base Material | Brass |
Dimensions | 31.12 x 31.12 x 32.54mm |
Current Rating | 15A |
Housing Material | Glass-Filled Nylon |
Mounts To | Printed Circuit Board |
Comment | Receptacle Assembly |
Product Type | Convenience Outlet |
Termination Method | Solder |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
Conn Power RCP 2Power/1Ground POS 12.7mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Special Order: CNV OUTLET PC BOARD MNT,GRAY Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 15 A Housing Color: Gray Housing Material: Glass-Filled Nylon Product Height: 1.23 in Printed Circuit Board 15 A Gray Glass-Filled Nylon | Panel & PCB Outlet | Part Number: 213598-1 | Internal Number: 213598-1 | 1.23" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213598-1?
Additional datasheets, footprints and schematics for 213598-1 are listed on our Part Details page. You can also find images and similar parts to 213598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213598-1 fall under?
The 213598-1 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 213598-1 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213598-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 213598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213598-1 often in real-time on the comparison pages.
What if I can't find stock of 213598-1?
You can fill out our help required form which you can use to request a quote for 213598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.