Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-4092 |
Number of Positions | 34 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Retention | With |
Length | 50.8mm, 2in |
Height | .915in, 23.24mm |
Width | .75in, 19.05mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Phenolic - GF |
Screw & Hole Thread Size | 6-32 UNC-2B, 6-32 UNC-2A |
Mating Retention | With |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Panel Mount Feature | Without |
Contact Retention Type | Locking Spring |
Mating Retention Type | Jackscrews - Fixed |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Quantity | 12 |
Packaging Method | Tray, Box & Tray |
Contact Type | Tab, Socket |
Housing Type | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Wire & Cable | Solder |
Shielded | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Connector, 34 Position | Newark Electronics |
Conn Rectangular SKT 34 POS 3.81mm Solder RA Thru-Hole Loose Piece | Avnet America |
Special Order: V.35,SKT ASY,RA,34P,W/BDLK Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Board 34 | Rectangular Power Connector | Part Number: 213574-2 | Internal Number: 213574-2 | Alias Number: 2-42935-4092 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 213574-2?
Additional datasheets, footprints and schematics for 213574-2 are listed on our Part Details page. You can also find images and similar parts to 213574-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213574-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213574-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213574-2 fall under?
The 213574-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213574-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213574-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213574-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213574-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 213574-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213574-2 often in real-time on the comparison pages.
What if I can't find stock of 213574-2?
You can fill out our help required form which you can use to request a quote for 213574-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.