Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.61
|
342
in stock
|
Buy Now | |
Rapid Electronics
from US$19.17
|
342
in stock
|
Buy Now | |
Chip One Stop
from US$16.20
|
342
in stock
|
Buy Now | |
Distrelec
from US$19.05
|
342
in stock
|
Buy Now | |
Avnet America
from US$16.40
|
109
in stock
|
Buy Now | |
TE Store
from US$31.45
|
67
in stock
|
Buy Now | |
RS Americas
from US$17.65
|
1
in stock
|
Buy Now | |
element14
from US$19.58
|
-
|
Buy Now | |
Boersig
from US$19.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 14 |
Number of Signal Positions | 14 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Reverse |
Wire Size | 14 – 24AWG, .2 – 2mm² |
Operating Voltage | 250VDC, 250VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 20 |
Housing Material | Polyamide - GF |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Screw & Hole Thread Size | 1 1/4-18 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Contact Type | Socket |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector Cpc Rcpt 20-14 |Amp Te Connectivity 213570-1 | Newark Electronics |
Standard Circular Connector CPC RCPT 20-14 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT 20-14 SPECIAL | Distrelec |
CIRCULAR CONN, RCPT, 14POS, CRIMP | Farnell |
Conn MIL-C-5015 Circular SKT 14 POS Crimp ST Panel Mount 14 Terminal 1 Port | Avnet America |
CPC RECPT 20-14 SPECIAL Connector Product Type: Housing Operating Voltage: 250 VDC Wire Size: 14 – 24 AWG Wire Size: .2 – 2 mm² Connector System: Wire-to-Panel Housing 250 VDC 14 – 24 AWG .2 – 2 mm² | Cpc Mil-C-5015 Connector | Part Number: 213570-1 | Internal Number: 213570-1 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 14 Pos Sz 20 MIL-C-5015 Panel Mnt Rev Sex | TE Connectivity 213570-1 | RS Americas |
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, PANEL | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Product Range | CPC Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | Threaded |
Where can I find additional details, specifications and documents for a 213570-1?
Additional datasheets, footprints and schematics for 213570-1 are listed on our Part Details page. You can also find images and similar parts to 213570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213570-1 fall under?
The 213570-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213570-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213570-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 213570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213570-1 often in real-time on the comparison pages.
What if I can't find stock of 213570-1?
You can fill out our help required form which you can use to request a quote for 213570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.