Status: | Unknown |
---|---|
Series: | 2135 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.99
|
2,080
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
5,013
in stock
|
Buy Now | |
Newark Electronics
from US$17.14
|
1,945
in stock
|
Buy Now | |
Farnell
from US$15.12
|
1,945
in stock
|
Buy Now | |
Rapid Electronics
from US$121.79
|
26
in stock
|
Buy Now | |
Conrad
from US$105.11
|
26
in stock
|
Buy Now | |
Distrelec
from US$98.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | 3M&trade |
---|---|
Product Range | 2135 Series |
SVHC | No SVHC (15-Jan-2018) |
P3 2135 fine particulate resp filter | RS |
Particulate Disc Filter, P2/P3, Bayonet | Newark Electronics |
PARTICULATE DISC FILTER, P2/P3, BAYONET | Farnell |
3Mâ„¢ 2135 Particle Filter P3 - 10 Pairs | Rapid Electronics |
The particle filters offer an optimum safety and allow versatile application possibilities. The Filter fit by the bayonet click-lock on the masks of the Series 6000 / 7000 as well as 7500.This text is machine translated. | Conrad |
3M Particulate Filter PK20 10 Pairs, P3 R | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Screw |
---|---|
Base Diameter | 23.8mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Rubber |
External Width | 0.938mm |
RoHS Compliant | Yes |
Bumper | RS Americas |
Where can I find additional details, specifications and documents for a 2135?
Additional datasheets, footprints and schematics for 2135 are listed on our Part Details page. You can also find images and similar parts to 2135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2135 fall under?
The 2135 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 2135 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2135 you can contact the distributor directly for product support, shipping queries etc.
Is the 2135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2135 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 2135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2135 often in real-time on the comparison pages.
What if I can't find stock of 2135?
You can fill out our help required form which you can use to request a quote for 2135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.