Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
TE Store
from US$0.59
|
74,119
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
62,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Horizontal |
---|---|
Number of Positions | 1 |
Number of Rows | 1 |
Pre-Designed Cables Available | No |
装着済み | Yes |
Contact Termination Area Plating Thickness | 118.11µin, 3µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A, 4A |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Stamped and Formed | Yes |
Contact Mating Area Plating Thickness | 118µin, 3µm |
Contact Type | Socket |
Width | .096in, 2.45mm |
Height | .0974in, 2.475mm |
Length | .323in, 8.2mm |
Wire Size | 24 – 26AWG |
Operating Voltage | 250VAC, 250VDC |
ハウジングの色 | Natural |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Agency/Standard Number | UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | Without |
Mounting Angle | Right Angle |
Mating Alignment | Without |
PCB Mount Alignment | Without |
SMT Compatible | Yes |
Packaging Method | SMT Pocket Tape |
Connector System | Wire-to-Board |
Product Line | Poke-In |
Product Type | Connector |
Lighting Interconnect Level | Level 2 |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Connector Assembly |
Wire/Cable Type | Discrete Wire |
Termination Method to Printed Circuit Board | Surface Mount |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -25 – 130°C, -13 – 266°F |
UV Exposure Rated | No |
Micro poke in assembly Connector System: Wire-to-Board Number of Positions: 1 Connector & Contact Terminates To: Printed Circuit Board Wire & Cable Connector Height: .097 in Connector Height: 2.48 mm Wire-to-Board 1 Printed Circuit Board .097" | Poke-In Connector | Part Number: 2134611-1 | Internal Number: 2134611-1 | .097" | TE Connectivity | TE Store |
1P MICRO POKE IN CONN W2C NAT | TTI Europe |
1 Position 3 A 250 V Wire to Board Micro LED Poke In Assembly | Future Electronics |
Lighting Connectors Micro Poke-In Assembly |Amp Te Connectivity 2134611-1 | Newark Electronics |
Lighting Connectors MICRO POKE-IN ASSEMBLY | Rapid Electronics |
TE Connectivity - AMP Poke-In Connector Micro poke in assembly | Distrelec |
MICRO POKE IN ASSEMBLY | Avnet America |
CONNECTOR, MICRO POKE IN, 1WAY | Farnell |
Where can I find additional details, specifications and documents for a 2134611-1?
Additional datasheets, footprints and schematics for 2134611-1 are listed on our Part Details page. You can also find images and similar parts to 2134611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134611-1 fall under?
The 2134611-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2134611-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134611-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2134611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134611-1 often in real-time on the comparison pages.
What if I can't find stock of 2134611-1?
You can fill out our help required form which you can use to request a quote for 2134611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.