Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Back Plate Assembly |
---|---|
For Use With | LGA 2011 Socket |
No. of Module Spaces | 1 |
Connector Body Material | Steel Body |
Connector Colour | White |
RoHS Compliant | Yes |
IC&Component Sockets BP ASSY LGA2011 9MM STUD | Rapid Electronics |
TE Connectivity BP ASSY LGA2011 9MM STUD IC & Component Sockets BP ASSY LGA2011 9MM STUD | Distrelec |
2134440-3 - Bp Assy, Lga2011,9Mm Stud |Amp Te Connectivity 2134440-3 | Newark Electronics |
Connector Accessories Backplate | Avnet America |
Where can I find additional details, specifications and documents for a 2134440-3.?
Additional datasheets, footprints and schematics for 2134440-3. are listed on our Part Details page. You can also find images and similar parts to 2134440-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134440-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134440-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134440-3. fall under?
The 2134440-3. is listed under Connectors > Connector Tools & Accessories > Faceplates.
Can I view similar or alternative parts?
You can view similar parts to 2134440-3. when available in the Faceplates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134440-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 2134440-3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2134440-3. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2134440-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134440-3. often in real-time on the comparison pages.
What if I can't find stock of 2134440-3.?
You can fill out our help required form which you can use to request a quote for 2134440-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.