Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 4 |
Number of Cavities | 4 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Pin |
Contact Layout | Matrix |
Length | 1.968in, 50mm |
Width | 36mm, 1.417in |
Height | 2.244in, 57mm |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | 16mm, .629in |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | No |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Circuit Application | Power |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 12 |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 16mm, .629in |
Connector Style | Plug |
Product Type | Connector |
Series Number | 7000 |
Connector Type | Housing Kit |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD Power Conn 4P PIN HSG REVERSE ASSY 16.0MM | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
AMP2134061-1 | Avnet America |
Where can I find additional details, specifications and documents for a 2134061-1?
Additional datasheets, footprints and schematics for 2134061-1 are listed on our Part Details page. You can also find images and similar parts to 2134061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2134061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2134061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2134061-1 fall under?
The 2134061-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2134061-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2134061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2134061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2134061-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2134061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2134061-1 often in real-time on the comparison pages.
What if I can't find stock of 2134061-1?
You can fill out our help required form which you can use to request a quote for 2134061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.