Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.17
|
-
|
Buy Now |
Contact Plating Thickness | 100 – 200µin, 2.54 – 5.08µm |
---|---|
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .157in, 4mm |
Overall Length | 34.9mm, 1.37in |
Wire Size | 1 – 2.5mm² |
Housing Material | PA 6.6 |
Government Qualified | No |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Insulated | No |
Sealable | No |
Serrated | No |
Product Type | Splice Connector |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Discrete Wire Type | Stranded |
Splice Terminal 12-17AWG 34.9mm 17.5mm Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 2133461-1?
Additional datasheets, footprints and schematics for 2133461-1 are listed on our Part Details page. You can also find images and similar parts to 2133461-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2133461-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2133461-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2133461-1 fall under?
The 2133461-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 2133461-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2133461-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2133461-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2133461-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2133461-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2133461-1 often in real-time on the comparison pages.
What if I can't find stock of 2133461-1?
You can fill out our help required form which you can use to request a quote for 2133461-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.