Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$71.88
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$78.86
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$73.80
|
125
in stock
|
Buy Now | |
Farnell
from US$81.63
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$57.04
|
-
|
Buy Now | |
Avnet America
from US$65.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 34 |
Contact Termination Area Plating Material | Tin-Lead |
Contact Retention | With |
Height | 19.05mm, .75in |
Width | .915in, 23.24mm |
Length | 50.8mm, 2in |
Housing Color | Black |
Housing Material | Phenolic - GF |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | With |
Contact Retention Type | Locking Spring |
Strain Relief | Without |
Mating Alignment | With |
Mating Alignment Type | Guide Hole |
Screw & Hole Thread Size | 4-40 |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Bracket |
Mating Retention Type | Jackscrews - Fixed |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 12 |
Connector System | Cable-to-Board |
Product Type | Connector Assembly |
Contact Type | Tab, Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Housing Type | Plug |
Termination Post & Tail Length | .12in, 3.04mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Shielded | No |
Rack&Panel Connectors RA 34P M SERIES | Rapid Electronics |
TE Connectivity V.35 PIN ASY RA 34P W/BRKT Telecom and D | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
Product Range:- | Newark Electronics |
Conn Rectangular PIN 34 POS 3.81mm Solder RA Panel Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 213289-1?
Additional datasheets, footprints and schematics for 213289-1 are listed on our Part Details page. You can also find images and similar parts to 213289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213289-1 fall under?
The 213289-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 213289-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213289-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 213289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213289-1 often in real-time on the comparison pages.
What if I can't find stock of 213289-1?
You can fill out our help required form which you can use to request a quote for 213289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.