Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Retention | Without |
Multiple Contact Types | Without |
Operating Voltage | 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon |
Circuit Identification Feature | Without |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Housing, Rcpt, 2Pos, 3.96Mm Rohs Compliant: Yes |Te Connectivity 2132781-2 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS, 3.96MM | element14 |
02P EP-II HOUSING, NATURAL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 2132781-2 | Internal Number: 2132781-2 | 3.96 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2132781-2?
Additional datasheets, footprints and schematics for 2132781-2 are listed on our Part Details page. You can also find images and similar parts to 2132781-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132781-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132781-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132781-2 fall under?
The 2132781-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2132781-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132781-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132781-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132781-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 2132781-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132781-2 often in real-time on the comparison pages.
What if I can't find stock of 2132781-2?
You can fill out our help required form which you can use to request a quote for 2132781-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.