Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,609
in stock
|
Buy Now | |
element14
from US$0.32
|
4,609
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,609
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
1,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,250
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,250
in stock
|
Buy Now | |
TE Store
from US$0.32
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 6.5A |
Connector Length | .933in, 23.69mm |
Wire Size | 24 – 18AWG, .205 – .8mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Listed |
CSA Rating | Certified |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | SL .156 Contacts |
Circuit Application | Power & Signal |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire-To-Board Connector, Sl-156 Series, Receptacle, 6, 3.96 Mm Rohs Compliant: Yes |Te Connectivity 2132189-6 | Newark Electronics |
HOUSING, RETAINER, FOR SL-156, 6WAY | element14 |
Headers&Wire Housings 6POS RTNR W/LK RAMP | Rapid Electronics |
TE Connectivity - AMP Con 6P SL156 HSG W/LCK RMP TABS & RTNR | Distrelec |
6P SL156 HSG W/LCK RMP, TABS & RTNR Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 6 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 2132189-6 | Internal Number: 2132189-6 | .156" | TE Connectivity | TE Store |
Housing 6 way Socket 3.96mm SL-156 | RS |
Conn Housing RCP 6 POS 3.96mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 2132189-6?
Additional datasheets, footprints and schematics for 2132189-6 are listed on our Part Details page. You can also find images and similar parts to 2132189-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2132189-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132189-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2132189-6 fall under?
The 2132189-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2132189-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2132189-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2132189-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2132189-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2132189-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2132189-6 often in real-time on the comparison pages.
What if I can't find stock of 2132189-6?
You can fill out our help required form which you can use to request a quote for 2132189-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.