Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Lens Colour | Green |
---|---|
Supply Voltage V AC | 250VAC |
Supply Voltage V DC | - |
Visual Signal Type | Steady |
Lens Diameter | 16mm |
Product Range | - |
IP / NEMA Rating | IP65 |
Power Rating | 10W |
External Height | 108mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (15-Jan-2019) |
Bulb Diameter | 57mm |
External Diameter | 57mm |
External Length / Height | 82mm |
Lamp Base Type | B15d / SBC |
Length | 108mm |
Light Source | Incandescent |
Material | Polycarbonate |
Supply Voltage | 250V |
Supply Volts | 250V AC |
Width | 57mm |
Werma Continuous Beacon AC / DC 230V 42mA 213 IP65 Cage Clamp Terminal Green | Distrelec |
Indicator Light, Permanent Beacon, 12-240VAC/DC, Green, Bracket Mounting | WERMA 21320000 | RS Americas |
Permanent Beacon WM 12-230VAC/DC GN | RS |
Beacon, Green, Steady, 10W, 250Vac, Ip65, 16Mm Dia., 108Mm Height Rohs Compliant: Yes |Werma 21320000 | Newark Electronics |
LIGHT, GRN, 12-240V | element14 |
Where can I find additional details, specifications and documents for a 21320000?
Additional datasheets, footprints and schematics for 21320000 are listed on our Part Details page. You can also find images and similar parts to 21320000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21320000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21320000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21320000 fall under?
The 21320000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 21320000 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21320000 you can contact the distributor directly for product support, shipping queries etc.
Is the 21320000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21320000 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 21320000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21320000 often in real-time on the comparison pages.
What if I can't find stock of 21320000?
You can fill out our help required form which you can use to request a quote for 21320000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.