Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.5m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 98.43" |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Power |
Cable Length | 98" |
Colour | Black |
Conductor Size | 1mm² |
Power Cord Connector B | IEC 60320 C13 |
POWER CORD BS546A/IEC60320C-13, 2.5M 16A | element14 |
Connector Assem., Exten. | Newark Electronics |
CONNECTOR ASSEM., EXTEN. | Farnell |
Where can I find additional details, specifications and documents for a 2131H-C3-10?
Additional datasheets, footprints and schematics for 2131H-C3-10 are listed on our Part Details page. You can also find images and similar parts to 2131H-C3-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2131H-C3-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2131H-C3-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2131H-C3-10 fall under?
The 2131H-C3-10 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2131H-C3-10 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2131H-C3-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 2131H-C3-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2131H-C3-10 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2131H-C3-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2131H-C3-10 often in real-time on the comparison pages.
What if I can't find stock of 2131H-C3-10?
You can fill out our help required form which you can use to request a quote for 2131H-C3-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.