Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 70 |
---|---|
Number of Signal Positions | 70 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
Number of Rows | 2 |
Number of Utility Contacts | 0 |
Contact Current Rating (Max) | .6A |
Centerline (Pitch) | .021in, .5mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Screwlock |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Method | Reel |
実装方法 | Reel |
Docking Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Hybrid |
Operating Temperature Range | -4 – 149°F, -20 – 65°C |
I/O Conn DOCKING ASSY 0.5MM CHAMP DOCKING CONN | Rapid Electronics |
DOCKING ASSY 0.5MM CHAMP DOCKING CONN | Avnet America |
DOCKING ASSY 0.5mm champ docking conn | TE Connectivity 2129625-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2129625-1?
Additional datasheets, footprints and schematics for 2129625-1 are listed on our Part Details page. You can also find images and similar parts to 2129625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129625-1 fall under?
The 2129625-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129625-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129625-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2129625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129625-1 often in real-time on the comparison pages.
What if I can't find stock of 2129625-1?
You can fill out our help required form which you can use to request a quote for 2129625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.