Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 40 |
Number of Positions | 40 |
Number of Power Positions | 0 |
Number of Rows | 3 |
Number of Utility Contacts | 0 |
Contact Current Rating (Max) | 1A, .5A |
Centerline (Pitch) | .024in, .6mm |
PCB Mount Retention | Without |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Docking Connector Style | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Hybrid |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
REC ASSY 0.6MM CHAMP DOCKING CONN.40P | Avnet America |
REC ASSY 0.6mm CHAMP DOCKING CONN.40P | TE Connectivity 2129281-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2129281-2?
Additional datasheets, footprints and schematics for 2129281-2 are listed on our Part Details page. You can also find images and similar parts to 2129281-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129281-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129281-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129281-2 fall under?
The 2129281-2 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129281-2 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129281-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129281-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129281-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2129281-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129281-2 often in real-time on the comparison pages.
What if I can't find stock of 2129281-2?
You can fill out our help required form which you can use to request a quote for 2129281-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.