Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Gray |
---|---|
Equalized | No |
Configuration | Double-Ended |
Number of Power Positions | 0 |
Number of Positions | 10 |
Keyed | No |
Overall Outside Cable Diameter | .63mm, .025in |
Wire Size | 30AWG, .05mm² |
Housing Material | LCP |
Housing Color | Black |
IEEE 1394 | No |
Flammability Rating | UL VW-1 |
CLOUDSPLITTER | No |
Cable Assembly Length | .152m, .5ft |
Connector Type (End B) | Power Connector |
Cable Assembly Type | AMPMODU System 50 |
Cable Assembly Category | Industry Standard |
Connector Type (End A) | Power Connector |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Operating Temperature Range | -65 – 105°F, -85 – 221°C |
Where can I find additional details, specifications and documents for a 2127216-1?
Additional datasheets, footprints and schematics for 2127216-1 are listed on our Part Details page. You can also find images and similar parts to 2127216-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127216-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127216-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127216-1 fall under?
The 2127216-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127216-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127216-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127216-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127216-1 have stock available?
There is no stock from authorised distributors for 2127216-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127216-1 often in real-time on the comparison pages.
What if I can't find stock of 2127216-1?
You can fill out our help required form which you can use to request a quote for 2127216-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.