Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$284.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$284.41
|
No stock
|
Buy Now |
ESD Storage Type | Wrap |
---|---|
External Height - Imperial | 125" |
External Width - Imperial | 24" |
Width | 24" |
RoHS Compliant | Yes |
Metal-Out Cushioned Reusable Static-Shielding Wrap | Newark Electronics |
Where can I find additional details, specifications and documents for a 2126R 24X125?
Additional datasheets, footprints and schematics for 2126R 24X125 are listed on our Part Details page. You can also find images and similar parts to 2126R 24X125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2126R 24X125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2126R 24X125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2126R 24X125 fall under?
The 2126R 24X125 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Static Protection Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2126R 24X125 when available in the Static Protection Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2126R 24X125 you can contact the distributor directly for product support, shipping queries etc.
Is the 2126R 24X125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2126R 24X125 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2126R 24X125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2126R 24X125 often in real-time on the comparison pages.
What if I can't find stock of 2126R 24X125?
You can fill out our help required form which you can use to request a quote for 2126R 24X125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.