Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.38
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.73
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$7.48
|
-
|
Buy Now | |
RS Americas
from US$4.85
|
-
|
Buy Now | |
element14
from US$10.60
|
-
|
Buy Now | |
Boersig
from US$5.07
|
-
|
Buy Now | |
Distrelec
from US$5.92
|
-
|
Buy Now | |
TE Store
from US$9.60
|
-
|
Buy Now | |
Farnell
from US$6.57
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyester GF |
---|---|
Color | Black |
Connector Configuration | Drawer |
Number of Positions | 4 |
Number of Rows | 4 |
Contact Type | Pin |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 1.19in |
Length | 1.54in |
Operating Voltage | 600VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .173in |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized, Certified |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Hardware 208211-1 or -4, Plug Housing |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Wire Type | Stranded |
Connector System | Wire-to-Panel, Wire-to-Wire |
Row-to-Row Spacing | 4.39mm, .173in |
Connector Type | Housing |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
RECEPT HSG4 POSNMETRIMATE | Heilind Electronics |
Housing 4 way pin Metrimate Drawer | RS |
Recept Hsg,4 Posn,metrimate |Amp Te Connectivity 212609-1 | Newark Electronics |
Metrimate Series 5.08mm Pitch 4 Way 1 Row Female Straight PCB Housing | TE Connectivity 212609-1 | RS Americas |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
TE Connectivity RECEPT HSG 4 POSN METRIMATE Rack and Pan | Distrelec |
RECEPT HSG,4 POSN,METRIMATE Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 4 Centerline (Pitch): .173 in Centerline (Pitch): 4.39 mm Number of Rows: 4 Wire-to-Wire 4 .173" | Rectangular Connector Housing | Part Number: 212609-1 | Internal Number: 212609-1 | .173" | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 5.08mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | - |
Where can I find additional details, specifications and documents for a 212609-1?
Additional datasheets, footprints and schematics for 212609-1 are listed on our Part Details page. You can also find images and similar parts to 212609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212609-1 fall under?
The 212609-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 212609-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212609-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and RS Americas have stock available or on a lead time for 212609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212609-1 often in real-time on the comparison pages.
What if I can't find stock of 212609-1?
You can fill out our help required form which you can use to request a quote for 212609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.