Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.18
|
31
in stock
|
Buy Now | |
TE Store
from US$7.03
|
221
in stock
|
Buy Now | |
RS Americas
from US$5.53
|
200
in stock
|
Buy Now | |
element14
from US$4.91
|
192
in stock
|
Buy Now | |
Farnell
from US$5.08
|
192
in stock
|
Buy Now | |
Distrelec
from US$6.50
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
-
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
Boersig
from US$5.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Polyester GF |
Connector Configuration | Drawer |
Number of Rows | 4 |
Number of Positions | 4 |
Contact Type | Socket |
Panel Thickness | .8 – 2.3 mm, .031 – .091 in |
Width | 1.19in |
Length | 1.54in |
Operating Voltage | 600VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | .17in |
Housing Color | Black |
VDE Tested | Yes |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized, Certified |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Hardware 208211-1 or -4, Receptacle Housing |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Plug |
Connector Type | Housing |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Wire Type | Stranded |
Row-to-Row Spacing | 4.39mm, .173in |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
PLUG HSG,4 POSN,METRIMATE Connector System: Wire-to-Board Wire-to-Panel Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .17 in Centerline (Pitch): 4.39 mm Number of Rows: 4 Wire-to-Board 4 | Rectangular Connector Housing | Part Number: 212608-1 | Internal Number: 212608-1 | .17" | TE Connectivity | TE Store |
Metrimate Series 5.08mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 212608-1 | RS Americas |
HOUSING, PLUG, PANEL, 4WAY | element14 |
TE Connectivity - AMP Connector HousingPLUG HSG4 PNMETRIMATE | Distrelec |
Housing 4 way socket Metrimate Drawer | RS |
Connector, Housing, Rectnglr Pwr, Socket Contact | Newark Electronics |
Conn Housing RCP 4 POS 5.08mm ST Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | Metrimate Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | Thermoplastic Body |
Where can I find additional details, specifications and documents for a 212608-1?
Additional datasheets, footprints and schematics for 212608-1 are listed on our Part Details page. You can also find images and similar parts to 212608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212608-1 fall under?
The 212608-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 212608-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212608-1 have stock available?
Authorised distributors including TE Store, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 212608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212608-1 often in real-time on the comparison pages.
What if I can't find stock of 212608-1?
You can fill out our help required form which you can use to request a quote for 212608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.