Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$371.72
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$549.81
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$545.93
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$789.45
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$555.00
|
20
in stock
|
Buy Now | |
Avnet America
from US$371.72
|
-
|
Buy Now | |
RS Americas
from US$477.25
|
-
|
Buy Now | |
Sager
from US$413.47
|
-
|
Buy Now | |
Farnell
from US$742.33
|
-
|
Buy Now |
Shell Plating Material | Gold |
---|---|
Non-Magnetic | Yes |
Shell Material | Brass |
Number of Positions | 37 |
Contact Size | 20 |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Sealable | No |
Product Type | Connector |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Shell Size | 4 |
Operating Temperature Range | -55 – 125°C, -85 – 257°F |
AMPLIMITE CONN SVR,37 POS,TRW Connector Interface Adapter Type: Connector Saver Body Orientation: Straight Side A Interface: Size 4, Series 109 Side A Gender: Receptacle Side B Interface: Size 4, Series 109 Connector Saver Straight Size 4, Series 109 Receptacle | Connector Adapters & Connector Saver | Part Number: 212562-2 | Internal Number: 212562-2 | TE Connectivity | TE Store |
D-Sub Tools&hardware Conn Svr,37 Pos,ampl |Amp Te Connectivity 212562-2 | Newark Electronics |
D-Sub Tools&Hardware CONN SVR 37 POS AMPL | Rapid Electronics |
Conn D-Subminiature PIN/SKT 37 POS 2.7mm Crimp ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE Conn Svr,37 Pos, Trw | TE Connectivity 212562-2 | RS Americas |
D-Sub Tools & Hardware CONN SVR,37 POS,AMPL | Sager |
Where can I find additional details, specifications and documents for a 212562-2?
Additional datasheets, footprints and schematics for 212562-2 are listed on our Part Details page. You can also find images and similar parts to 212562-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212562-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212562-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212562-2 fall under?
The 212562-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Savers.
Can I view similar or alternative parts?
You can view similar parts to 212562-2 when available in the D-Sub Connector Savers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212562-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 212562-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212562-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 212562-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212562-2 often in real-time on the comparison pages.
What if I can't find stock of 212562-2?
You can fill out our help required form which you can use to request a quote for 212562-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.