Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.59
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$21.94
|
153
in stock
|
Buy Now | |
Rapid Electronics
from US$23.60
|
153
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
153
in stock
|
Buy Now | |
Farnell
from US$45.66
|
124
in stock
|
Buy Now | |
Avnet America
from US$17.33
|
-
|
Buy Now | |
RS Americas
from US$21.56
|
-
|
Buy Now | |
TE Store
from US$19.31
|
-
|
Buy Now | |
Sager
from US$16.07
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Plating Material | Cadmium |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | 17C2 |
Shell Material | Steel |
Number of Positions | 17 |
Power/Signal/Coax Combination | Yes |
Contact Size | 8, 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Shell Size | 3 |
Blindmate | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Rcpt Assy Sz 17C2 |Amp Te Connectivity 212510-1 | Newark Electronics |
D-Sub MIL Spec Connectors RCPT ASSY SZ 17C2 | Rapid Electronics |
TE Connectivity Conn D-Subminiature SKT 2Power/15Signal POS Crimp ST Cable Mount 17 Terminal 1 Port Package | Distrelec |
D SUB CONNECTORS | Farnell |
Conn Combo D-Subminiature SKT 17Power POS Crimp ST Panel Mount Pack | Avnet America |
Connector, D-Sub, Receptacle Assy, Sz 17C2,AMPLIMITE | TE Connectivity 212510-1 | RS Americas |
Special Order: RECEPT ASSY,SZ 17C2,AMPLIMITE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 17 Power/Signal/Coax Combination: Yes Connector Shell Size: 3 Receptacle Cable-to-Cable 17 | Box Mount D-Sub Connector | Part Number: 212510-1 | Internal Number: 212510-1 | 3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 212510-1?
Additional datasheets, footprints and schematics for 212510-1 are listed on our Part Details page. You can also find images and similar parts to 212510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212510-1 fall under?
The 212510-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 212510-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212510-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 212510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212510-1 often in real-time on the comparison pages.
What if I can't find stock of 212510-1?
You can fill out our help required form which you can use to request a quote for 212510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.