Status: | Unknown |
---|---|
Series: | Quick Connect |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
563
in stock
|
Buy Now | |
Sager
from US$2.00
|
126
in stock
|
Buy Now | |
RS Americas
from US$1.88
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$96.96
|
12
in stock
|
Buy Now | |
Conrad
from US$102.66
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
2
in stock
|
Buy Now | |
element14
from US$6.46
|
1
in stock
|
Buy Now | |
Farnell
from US$3.43
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$2.25
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 110V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Plug |
Pin Configuration | 2P+E |
Connector Colour | Yellow |
IP Rating | IP44 |
Product Range | Quick Connect |
Gender | Plug |
No. of Outlets | 1 Outlet, 1Outlets |
Connector Ac Power, Plug, 16A, 110V | Newark Electronics |
CONNECTOR AC POWER, PLUG, 16A, 110V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoffs & Spacers SS 1.125 M/F THRD | Sager |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2125?
Additional datasheets, footprints and schematics for 2125 are listed on our Part Details page. You can also find images and similar parts to 2125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2125 fall under?
The 2125 is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 2125 when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2125 you can contact the distributor directly for product support, shipping queries etc.
Is the 2125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2125 have stock available?
Authorised distributors including RS, Newark Electronics, Sager, RS Americas and Rapid Electronics have stock available or on a lead time for 2125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2125 often in real-time on the comparison pages.
What if I can't find stock of 2125?
You can fill out our help required form which you can use to request a quote for 2125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.