Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.05
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$36.15
|
621
in stock
|
Buy Now | |
Newark Electronics
from US$32.28
|
539
in stock
|
Buy Now | |
Chip One Stop
from US$20.60
|
539
in stock
|
Buy Now | |
Farnell
from US$36.97
|
432
in stock
|
Buy Now | |
TE Store
from US$40.98
|
394
in stock
|
Buy Now | |
Avnet America
from US$25.02
|
-
|
Buy Now | |
RS Americas
from US$35.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 UNC |
---|---|
Screw Length | 22.14mm, .783in |
Packaging Method | Kit |
Packaging Quantity | 2 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
D-Sub Tools&Hardware AMPLI PIN CONTASSY | Rapid Electronics |
D-Sub Tools & Hardware Ampli Pin Contassy |Amp Te Connectivity 212447-2 | Newark Electronics |
SCREW RTNR KIT,AMPLIMITE Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 212447-2 | Internal Number: 212447-2 | TE Connectivity | TE Store |
TE Connectivity - AMP D-SubLock & MountSCREW RTNR KITAMPLIMITE | Distrelec |
Connector Accessories Screw Lock Assembly Kit Kit Female Passivated Stainless Steel | Avnet America |
SCREW RTNR KIT, AMPLIMITE | TE Connectivity 212447-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 19.88mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 212447-2?
Additional datasheets, footprints and schematics for 212447-2 are listed on our Part Details page. You can also find images and similar parts to 212447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212447-2 fall under?
The 212447-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 212447-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 212447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212447-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 212447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212447-2 often in real-time on the comparison pages.
What if I can't find stock of 212447-2?
You can fill out our help required form which you can use to request a quote for 212447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.