Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Heat Temperature Max | 480°C |
Output Power | 80W |
Kit Contents | Soldering Tip Heater Power Supply Iron-Stand LCD Display |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 80W, 240VAC, UK | element14 |
Soldering Station, 80W, 240Vac, Uk | Newark Electronics |
Where can I find additional details, specifications and documents for a 21-21310 UK?
Additional datasheets, footprints and schematics for 21-21310 UK are listed on our Part Details page. You can also find images and similar parts to 21-21310 UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21-21310 UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21-21310 UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21-21310 UK fall under?
The 21-21310 UK is listed under TENMA Parts.
Can I view similar or alternative parts?
You can view similar parts to 21-21310 UK when available in the TENMA Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21-21310 UK you can contact the distributor directly for product support, shipping queries etc.
Is the 21-21310 UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21-21310 UK have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 21-21310 UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21-21310 UK often in real-time on the comparison pages.
What if I can't find stock of 21-21310 UK?
You can fill out our help required form which you can use to request a quote for 21-21310 UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.