Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 15.9mm |
Overall Length | 22.3mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, M-F, Threaded (6-32), Length .500, Stainless Steel | Keystone Electronics 2121 | RS Americas |
Spacer/Standoff, Hex, Ss, 6.4Mm X 15.9Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers SS .625 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2121?
Additional datasheets, footprints and schematics for 2121 are listed on our Part Details page. You can also find images and similar parts to 2121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2121 fall under?
The 2121 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 2121 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2121 you can contact the distributor directly for product support, shipping queries etc.
Is the 2121 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2121 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 2121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2121 often in real-time on the comparison pages.
What if I can't find stock of 2121?
You can fill out our help required form which you can use to request a quote for 2121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.