Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$41.55
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$40.10
|
56
in stock
|
Buy Now | |
Distrelec
from US$47.66
|
56
in stock
|
Buy Now | |
Future Electronics
from US$37.55
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$34.67
|
-
|
Buy Now | |
RS Americas
from US$43.80
|
-
|
Buy Now | |
element14
from US$39.29
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Plug |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
VARIANT 14 COUPLER RJ45 CAT5E 8 POS. | Rapid Electronics |
TE Connectivity VARIANT 14 COUPLER | Distrelec |
ADAPTOR, IN-LINE, RJ45 PLUG-JACK, 8POS | Farnell |
VARIANT 14 Push Pull RJ45 CAT5E 8 Position Coupler | Future Electronics |
Metal Coupler Plug RJ45 CAT 5e | Heilind Electronics |
VARIANT 14 COUPLER | Avnet America |
Variant 14 Coupler Rj45 Cat5E 8 Pos. |Amp Te Connectivity 2120875-1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
In Line Connector A | RJ45 |
---|---|
Convert From Gender | Plug |
Convert From Positions | 8Positions |
In Line Connector B | RJ45 |
Convert To Gender | Jack |
Convert To Positions | 8Positions |
Product Range | - |
Where can I find additional details, specifications and documents for a 2120875-1?
Additional datasheets, footprints and schematics for 2120875-1 are listed on our Part Details page. You can also find images and similar parts to 2120875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120875-1 fall under?
The 2120875-1 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120875-1 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 2120875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120875-1 often in real-time on the comparison pages.
What if I can't find stock of 2120875-1?
You can fill out our help required form which you can use to request a quote for 2120875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.