Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$23.60
|
72
in stock
|
Buy Now | |
Heilind Electronics
from US$42.01
|
765
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$42.01
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$41.83
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$27.53
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$38.60
|
72
in stock
|
Buy Now | |
Avnet America
from US$33.22
|
-
|
Buy Now | |
RS Americas
from US$47.38
|
-
|
Buy Now |
Color | Black |
---|---|
Entry Style | Top |
Locking Device Type | Side Clip |
Packaging Quantity | 1 |
Verpackungsmethode | Box |
Zugentlastung | Without |
Sealable | Yes |
Product Type | Accessory |
Accessory Type | Hood |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Hd Power Conn Hood Kit Motorman Hc 180 Metal |Amp Te Connectivity 2120457-1 | Newark Electronics |
HD Power Conn HOOD KIT MOTORMAN HC 180 METAL | Rapid Electronics |
TE Connectivity HOOD KIT MOTORMAN HC 180 METAL Heavy Dut | Distrelec |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 2120457-1?
Additional datasheets, footprints and schematics for 2120457-1 are listed on our Part Details page. You can also find images and similar parts to 2120457-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120457-1 fall under?
The 2120457-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 2120457-1 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120457-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120457-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120457-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2120457-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120457-1 often in real-time on the comparison pages.
What if I can't find stock of 2120457-1?
You can fill out our help required form which you can use to request a quote for 2120457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.