Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$8.52
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$6.34
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$6.30
|
500
in stock
|
Buy Now | |
Distrelec
from US$5.13
|
500
in stock
|
Buy Now | |
Farnell
from US$8.26
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$5.98
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.98
|
100
in stock
|
Buy Now | |
RS
from US$7.28
|
-
|
Buy Now | |
Future Electronics
from US$5.98
|
-
|
Buy Now | |
Avnet America
from US$5.81
|
-
|
Buy Now | |
RS Americas
from US$5.34
|
-
|
Buy Now | |
Boersig
from US$6.52
|
-
|
Buy Now | |
TTI Europe
from US$5.86
|
-
|
Buy Now | |
TE Store
from US$14.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Peripheral Seal Color | Black |
---|---|
Color | Black |
Wire Seal Color | Black |
Cable Diameter Range | 13 – 16.7mm, .512 – .657in |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Connector Style | MotoMan |
Accessory Type | Cable Seal |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C |
Hd Power Conn Single Wire Cbl Seal Connector |Amp Te Connectivity 2120337-1 | Newark Electronics |
HD Power Conn SINGLE WIRE CBL SEAL CONNECTOR | Rapid Electronics |
TE Connectivity Heavy Duty Power Connectors SINGLE WIRE CBL SEAL CONNECTOR | Distrelec |
CABLE SEAL, BACKSHELL | Farnell |
SINGLE WIRE SEAL | Heilind Electronics |
Motorman cable seal, 13-16.7mm diameter | RS |
Black Elastomeric 16.7 mm Cable Jacket Seal | Future Electronics |
Connector Accessories Wire Seal | Avnet America |
Heavy Duty Power Connectors Single Wire Seal | TE Connectivity 2120337-1 | RS Americas |
Special Order: SINGLE WIRE SEAL Connector Seal & Plug Type: Cable Seal Primary Product Color: Black Operating Temperature (Max): 85 °C Operating Temperature Range: -40 – 85 °C Cable Seal Black | Connector Seal & Cavity Plug | Part Number: 2120337-1 | Internal Number: 2120337-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cable Seal |
---|---|
For Use With | AMP 2120330/2120340 HTS Series Backshells |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter | 16.7mm |
Cable Gland Material | Elastomeric |
Gland Colour | Black |
IP / NEMA Rating | IP65 |
Where can I find additional details, specifications and documents for a 2120337-1?
Additional datasheets, footprints and schematics for 2120337-1 are listed on our Part Details page. You can also find images and similar parts to 2120337-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120337-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120337-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120337-1 fall under?
The 2120337-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2120337-1 when available in the Circular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120337-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120337-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120337-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2120337-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120337-1 often in real-time on the comparison pages.
What if I can't find stock of 2120337-1?
You can fill out our help required form which you can use to request a quote for 2120337-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.