Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
1,302
in stock
|
Buy Now | |
TE Store
from US$2.60
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.20
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
1,919
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
1,919
in stock
|
Buy Now | |
Distrelec
from US$0.85
|
1,919
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,302
in stock
|
Buy Now | |
element14
from US$1.13
|
1,302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.20
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Style | Socket |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Pole Configuration | 5 |
Centerline (Pitch) | 2.54mm |
Connector Mounting Type | Motor |
Circuit Application | Signal |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C |
SIGNAL HOUSING 5 POS Contact Type: Socket Pole Configuration: 5 Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Socket 5 Wire-to-Board | Rectangular Contact Insert | Part Number: 2120321-1 | Internal Number: 2120321-1 | TE Connectivity | TE Store |
SIGNAL HOUSING 5 POS | Heilind Electronics |
Rectangular Connector 5 Contact(s) Female | Rapid Electronics |
TE Connectivity SIGNAL HOUSING 5 POS Heavy Duty Power Co | Distrelec |
CONN HOUSING, RCPT, 5POS, 2.54MM | Farnell |
Signal Housing, 5 Way | Newark Electronics |
SIGNAL HOUSING, 5 WAY | element14 |
AMP2120321-1 | Avnet America |
Heavy Duty Power Connectors SIGNAL HOUSING 5 POS | TE Connectivity 2120321-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Motorman Hybrid Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | Motorman Hybrid Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2120321-1?
Additional datasheets, footprints and schematics for 2120321-1 are listed on our Part Details page. You can also find images and similar parts to 2120321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120321-1 fall under?
The 2120321-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 2120321-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120321-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2120321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120321-1 often in real-time on the comparison pages.
What if I can't find stock of 2120321-1?
You can fill out our help required form which you can use to request a quote for 2120321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.