Status: | Unknown |
---|---|
Series: | NM Sicma 150 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Product Range | NM Sicma 150 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
For Use With | Aptiv NM Sicma 150 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP68 |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
2 WAY SEALED FEMALE HOUSING 1. | TTI Europe |
Housing, Rcpt, 2Pos, Pbt, Black | Newark Electronics |
HOUSING, RCPT, 2POS, PBT, BLACK | element14 |
Conn Housing F 2 POS 3.5mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211PC022S0149?
Additional datasheets, footprints and schematics for 211PC022S0149 are listed on our Part Details page. You can also find images and similar parts to 211PC022S0149 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211PC022S0149 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211PC022S0149 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211PC022S0149 fall under?
The 211PC022S0149 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211PC022S0149 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211PC022S0149 you can contact the distributor directly for product support, shipping queries etc.
Is the 211PC022S0149 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211PC022S0149 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Power and Signal Group have stock available or on a lead time for 211PC022S0149.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211PC022S0149 often in real-time on the comparison pages.
What if I can't find stock of 211PC022S0149?
You can fill out our help required form which you can use to request a quote for 211PC022S0149 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.