Status: | Unknown |
---|---|
Series: | Sicma3 150 Series |
RoHS: | Unknown |
Product Range | Sicma3 150 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Sicma3 150 Series Automotive Housing Connectors |
Contact Material | Bronze |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
CONTACT, PIN, CRIMP, 0.35-2MM2 | Farnell |
Contact PIN Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211CL2S2160?
Additional datasheets, footprints and schematics for 211CL2S2160 are listed on our Part Details page. You can also find images and similar parts to 211CL2S2160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211CL2S2160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211CL2S2160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211CL2S2160 fall under?
The 211CL2S2160 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211CL2S2160 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211CL2S2160 you can contact the distributor directly for product support, shipping queries etc.
Is the 211CL2S2160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211CL2S2160 have stock available?
Authorised distributors including element14, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 211CL2S2160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211CL2S2160 often in real-time on the comparison pages.
What if I can't find stock of 211CL2S2160?
You can fill out our help required form which you can use to request a quote for 211CL2S2160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.