Status: | Unknown |
---|---|
Series: | Sicma3 280 Series |
RoHS: | Unknown |
Prices starting from US$0.0474
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,800
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,915
in stock
|
Buy Now | |
element14
from US$0.16
|
2,915
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,915
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.0474
|
-
|
Buy Now |
Product Range | Sicma3 280 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Sicma3 280 Series Automotive Housing Connectors |
Contact Material | Copper Iron |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
FEMALE SICMA3 2.8 (1,00-2,50MM | TTI Europe |
Contact, Socket, Crimp, 0.35-2.5Mm2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.35-2.5MM2 | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211CC3S2160?
Additional datasheets, footprints and schematics for 211CC3S2160 are listed on our Part Details page. You can also find images and similar parts to 211CC3S2160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211CC3S2160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211CC3S2160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211CC3S2160 fall under?
The 211CC3S2160 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211CC3S2160 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211CC3S2160 you can contact the distributor directly for product support, shipping queries etc.
Is the 211CC3S2160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211CC3S2160 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 211CC3S2160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211CC3S2160 often in real-time on the comparison pages.
What if I can't find stock of 211CC3S2160?
You can fill out our help required form which you can use to request a quote for 211CC3S2160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.