Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate Conversion Coating |
---|---|
Shell Plating Material | Aluminum Alloy |
Preloaded | No |
Release Style | Front |
Signal Contacts | With |
Contact Type | Socket |
Contact Type (Module C) | None |
Contact Type (Module A) | Socket |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module A) | 150 |
Contact Type (Module B) | Socket |
Contact Arrangement Code (Module C) | 13C2 |
Hardware Type | Screw |
Clinch Nut Quantity | 6 |
Clinch Nut Size | 11841 |
Clinch Nuts | With |
Comment | Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove. |
Sealable | Yes |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack & Panel Connector Shell Size | 2 |
Recept Assy,sz 2,arinc 600 |Amp Te Connectivity 211991-9 | Newark Electronics |
Conn Rack and Panel ARINC 600 SKT 150/150/13 POS | Avnet America |
Special Order: RECEPT ASSY,SZ 2,ARINC 600 Connector Product Type: Housing Kit Connector & Housing Type: Receptacle Rack & Panel Connector Shell Size: 2 Sealable: Yes Panel Mount Feature Type: Clinch Nut Housing Kit Receptacle 2 | Rack & Panel Connector | Part Number: 211991-9 | Internal Number: 211991-9 | TE Connectivity | TE Store |
Rack & Panel Connectors RECEPT ASSY,SZ 2 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 211991-9?
Additional datasheets, footprints and schematics for 211991-9 are listed on our Part Details page. You can also find images and similar parts to 211991-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211991-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211991-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211991-9 fall under?
The 211991-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211991-9 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211991-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 211991-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211991-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 211991-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211991-9 often in real-time on the comparison pages.
What if I can't find stock of 211991-9?
You can fill out our help required form which you can use to request a quote for 211991-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.