Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$43.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$43.59
|
No stock
|
Buy Now | |
Powell Electronics
from US$44.31
|
289
in stock
|
Buy Now | |
Heilind Electronics
from US$43.20
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$43.20
|
1
in stock
|
Buy Now | |
Avnet America
from US$64.12
|
-
|
Buy Now | |
RS Americas
from US$52.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Flashlight Type | Magnetic Lamp |
---|---|
Light Source | LED |
Flashlight Body Material | Plastic |
Body Material | Plastic |
No. of Batteries | 2 |
RoHS Compliant | Yes |
| Heilind Electronics |
Lightknack Leb Light 3 Pack |Amp Te Connectivity 2119700-1 | Newark Electronics |
LIGHTKNACK | Avnet America |
Light Module | RS Americas |
Where can I find additional details, specifications and documents for a 2119700-1?
Additional datasheets, footprints and schematics for 2119700-1 are listed on our Part Details page. You can also find images and similar parts to 2119700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2119700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2119700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2119700-1 fall under?
The 2119700-1 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 2119700-1 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2119700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2119700-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2119700-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2119700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2119700-1 often in real-time on the comparison pages.
What if I can't find stock of 2119700-1?
You can fill out our help required form which you can use to request a quote for 2119700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.