211901-2 PCB Connectors by TE Connectivity

PIN CONT SZ 22, MIL 600

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.02

Distributor Stock
Logo for Newark
Newark
from US$5.02
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Material Copper Alloy
Contact Mating Area Plating Material Thickness 50 – 50µin
Contact Type Pin
Contact Mating Area Plating Material Gold
Contact Length 17.4mm, .685in
Contact Orientation Straight
Rack & Panel Connector Contact Size 22
Contact Configuration Crimp Snap-In
Contact Color Code None
For Use With Mates with Pin
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Product Type Contact

Alternative Descriptions

Rack & Panel Contacts Pin Cont Sz 22 Mil 600 |Amp Te Connectivity 211901-2 | Newark Electronics
Contact Pin 22 Size Crimp Straight Cable Mount | Avnet America


21190-12 Tools & Production Supplies by Unknown

Adjustable Stainless Steel Wrench 12" / bag

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 211901-2?

Additional datasheets, footprints and schematics for 211901-2 are listed on our Part Details page. You can also find images and similar parts to 211901-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 211901-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211901-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 211901-2 fall under?

The 211901-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.

Can I view similar or alternative parts?

You can view similar parts to 211901-2 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 211901-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 211901-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 211901-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 211901-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 211901-2 often in real-time on the comparison pages.

What if I can't find stock of 211901-2?

You can fill out our help required form which you can use to request a quote for 211901-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay