Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | Spade Lugs x2 |
Current Rating | 10A |
Insulator Colour | Black, Red |
Lead Length - Metric | 3.1m |
Lead Length - Imperial | 10.3ft |
RoHS Compliant | Yes |
Probe, Resistance, Micro Ohmmeter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2118.75?
Additional datasheets, footprints and schematics for 2118.75 are listed on our Part Details page. You can also find images and similar parts to 2118.75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118.75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118.75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118.75 fall under?
The 2118.75 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 2118.75 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118.75 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118.75 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2118.75 have stock available?
Authorised distributors including Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 2118.75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118.75 often in real-time on the comparison pages.
What if I can't find stock of 2118.75?
You can fill out our help required form which you can use to request a quote for 2118.75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.