2118729-2 Board Level Shielding (BLS) by TE Connectivity

STD SHIELD COVER, CRS-44.60X31.10X2.00MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
6,818
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.61
11,964
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
6,818
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.36
5,534
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
5,534
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.31
5,437
in stock
Buy Now
Logo for element14
element14
from US$0.90
5,018
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.31
1,812
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,125
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.28
-
Buy Now
Logo for Boersig
Boersig
from US$0.37
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.26
-
Buy Now

Specifications

Cover Material Cold Rolled Steel
Shielding Type Two-Piece

Compatible Parts


Alternative Descriptions

STD SHIELD COVER, CRS-44.60X31.10X2.00MM Shielding Type: Two-Piece Frame Cover Material: Cold Rolled Steel Two-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118729-2 | Internal Number: 2118729-2 | TE Connectivity | TE Store
RF Shield Cover 1.224 (31.10mm) X 1.756" (44.60mm) Vented Surface Mount" | Future Electronics
Emi Shielding Gasket, 44.6Mm X 31.1Mm Rohs Compliant: Yes |Te Connectivity 2118729-2 | Newark Electronics
EMI SHIELDING GASKET, 44.6MM X 31.1MM | Farnell
EMI Gaskets Sheets Absorbers&Shielding CRS | Rapid Electronics
Shielding Gasket, Cold Rolled Steel, EMI Shielding, 44.6mm Length | Avnet America
EMI Filters, Board Level Shielding (BLS),STD SHIELD COVER, CRS-44.60X31.10X2.00MM | TE Connectivity 2118729-2 | RS Americas
STANDARD SHIELDING CANS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2118729-2?

Additional datasheets, footprints and schematics for 2118729-2 are listed on our Part Details page. You can also find images and similar parts to 2118729-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2118729-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118729-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2118729-2 fall under?

The 2118729-2 is listed under EMI Filters > Board Level Shielding (BLS).

Can I view similar or alternative parts?

You can view similar parts to 2118729-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2118729-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2118729-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2118729-2 have stock available?

Authorised distributors including TE Store, Future Electronics, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 2118729-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2118729-2 often in real-time on the comparison pages.

What if I can't find stock of 2118729-2?

You can fill out our help required form which you can use to request a quote for 2118729-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay