Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.76
|
8,328
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
8,328
in stock
|
Buy Now | |
Farnell
from US$0.95
|
6,696
in stock
|
Buy Now | |
TE Store
from US$1.10
|
2,051
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Richardson RFPD
from US$0.52
|
-
|
Buy Now |
Frame Material | Cold Rolled Steel |
---|---|
Shielding Type | Two-Piece |
EMI Gaskets Sheets Absorbers&Shielding CRS | Rapid Electronics |
SHIELDING GASKETS AND MATERIAL | Farnell |
STD SHIELD FRAME, CRS-36.83X33.68X5.08MM Shielding Type: Two-Piece Frame Material: Cold Rolled Steel Two-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118724-2 | Internal Number: 2118724-2 | TE Connectivity | TE Store |
EMI Filters | Future Electronics |
EMI Filters, Board Level Shielding (BLS),STD SHIELD FRAME, CRS-36.83X33.68X5.08MM | TE Connectivity 2118724-2 | RS Americas |
STANDARD SHIELDING CANS | Richardson RFPD |
Where can I find additional details, specifications and documents for a 2118724-2?
Additional datasheets, footprints and schematics for 2118724-2 are listed on our Part Details page. You can also find images and similar parts to 2118724-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118724-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118724-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118724-2 fall under?
The 2118724-2 is listed under EMI Filters > Board Level Shielding (BLS).
Can I view similar or alternative parts?
You can view similar parts to 2118724-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118724-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118724-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118724-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2118724-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118724-2 often in real-time on the comparison pages.
What if I can't find stock of 2118724-2?
You can fill out our help required form which you can use to request a quote for 2118724-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.