2118716-2 Board Level Shielding (BLS) by TE Connectivity

STD SHIELD FRAME, CRS-16.50X16.50X3.60MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
6,487
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.67
37,980
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
25,850
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.39
7,150
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
6,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
6,487
in stock
Buy Now
Logo for element14
element14
from US$0.54
6,487
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.27
4,950
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.35
1,237
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.35
412
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now
Logo for Boersig
Boersig
from US$0.40
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.29
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frame Material Cold Rolled Steel
Shielding Type Two-Piece

Compatible Parts


Alternative Descriptions

STD SHIELD FRAME, CRS-16.50X16.50X3.60MM Shielding Type: Two-Piece Frame Material: Cold Rolled Steel Two-Piece Cold Rolled Steel | Board Level Shielding (Bls) | Part Number: 2118716-2 | Internal Number: 2118716-2 | TE Connectivity | TE Store
Shield Frame Cold Rolled Steel Matte Tin Standard Two-Piece Emboss T/R | Avnet America
EMI Gaskets Sheets Absorbers&Shielding CRS | Rapid Electronics
Emi Shielding Gasket, 16.5X16.5X3.6 Mm Rohs Compliant: Yes |Te Connectivity 2118716-2 | Newark Electronics
EMI SHIELDING GASKET, 16.5X16.5X3.6 MM | element14
Standard Shield Frame CRS-16.50 x 16.50 x 3.60 mm | Future Electronics
EMI Filters, Board Level Shielding (BLS),STD SHIELD FRAME, CRS-16.50X16.50X3.60MM | TE Connectivity 2118716-2 | RS Americas
STD SHIELD FRAME, CRS-16.50X16 | TTI Europe
STANDARD SHIELDING CANS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2118716-2?

Additional datasheets, footprints and schematics for 2118716-2 are listed on our Part Details page. You can also find images and similar parts to 2118716-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2118716-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118716-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2118716-2 fall under?

The 2118716-2 is listed under EMI Filters > Board Level Shielding (BLS).

Can I view similar or alternative parts?

You can view similar parts to 2118716-2 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2118716-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2118716-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2118716-2 have stock available?

Authorised distributors including TE Store, Avnet America, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2118716-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2118716-2 often in real-time on the comparison pages.

What if I can't find stock of 2118716-2?

You can fill out our help required form which you can use to request a quote for 2118716-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay