Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.64
|
7,280
in stock
|
Buy Now | |
TE Store
from US$1.35
|
7,941
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
7,280
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
7,280
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
7,280
in stock
|
Buy Now | |
Farnell
from US$1.09
|
6,160
in stock
|
Buy Now | |
Richardson RFPD
from US$1.02
|
840
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.22
|
-
|
Buy Now |
Shielding Type | One-Piece |
---|---|
Frame Material | Aluminum |
1 PC STD SHIELD, AL-26.21X26.21X5.08MM Shielding Type: One-Piece Frame Material: Aluminum One-Piece Aluminum | Board Level Shielding (Bls) | Part Number: 2118708-4 | Internal Number: 2118708-4 | TE Connectivity | TE Store |
Emi Gaskets, Sheets, Absorbers&shielding Al, |Amp Te Connectivity 2118708-4 | Newark Electronics |
EMI Gaskets Sheets Absorbers&Shielding AL | Rapid Electronics |
TE Connectivity - AMP 1 PC STD SHIELD AL-26.21X26.21X5.08MM | Distrelec |
SHIELDING GASKETS AND MATERIAL | Farnell |
STANDARD SHIELDING CANS | Richardson RFPD |
EMI Filters, Board Level Shielding (BLS),1 PC STD SHIELD, AL-26.21X26.21X5.08MM | TE Connectivity 2118708-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2118708-4?
Additional datasheets, footprints and schematics for 2118708-4 are listed on our Part Details page. You can also find images and similar parts to 2118708-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118708-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118708-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118708-4 fall under?
The 2118708-4 is listed under EMI Filters > Board Level Shielding (BLS).
Can I view similar or alternative parts?
You can view similar parts to 2118708-4 when available in the Board Level Shielding (BLS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118708-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118708-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118708-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2118708-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118708-4 often in real-time on the comparison pages.
What if I can't find stock of 2118708-4?
You can fill out our help required form which you can use to request a quote for 2118708-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.