Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Band Type | Dual Band |
---|---|
Antenna Type | Thin PCB |
Antenna Style | Embedded |
Product Height | .85mm, .033in |
Cable Length | 12.205in, 310mm |
Product Length | 1.181in, 29.9974mm |
Product Width | 9.6mm, .374in |
Impedance | 50Ω |
VSWR (Max) | <2.5:1 |
Wireless Application | Bluetooth, Wi-Fi, ZigBee, WLAN |
Polarization | Linear |
Region | Global |
Mounting Retention Type | Adhesive |
Wireless Standard | 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | MHF, MCIS, u.fl |
Frequency Band | 4900 – 5875MHz, 2400 – 2483.5MHz |
Application by Region | WLAN - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz, WLAN - Global - 4900 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
2118439-2 - Wifi Dual Band Antenna Assy W/310Mm Cabl Rohs Compliant: Yes |Amp Te Connectivity 2118439-2 | Newark Electronics |
WIFI DUAL BAND ANTENNA ASSY W/310MM CABL | TE Connectivity 2118439-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2118439-2?
Additional datasheets, footprints and schematics for 2118439-2 are listed on our Part Details page. You can also find images and similar parts to 2118439-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118439-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118439-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118439-2 fall under?
The 2118439-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118439-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118439-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118439-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118439-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2118439-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118439-2 often in real-time on the comparison pages.
What if I can't find stock of 2118439-2?
You can fill out our help required form which you can use to request a quote for 2118439-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.