Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Band Type | Dual Band |
---|---|
Antenna Style | Embedded |
Antenna Type | Thin PCB |
Cable Length | 9.834in, 250mm |
Product Length | 29.9974mm, 1.181in |
Product Height | .033in, .85mm |
Product Width | .374in, 9.5mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | Bluetooth, WLAN, Wi-Fi, ZigBee |
Region | Global |
Polarization | Linear |
Mounting Retention Type | Adhesive |
Wireless Standard | 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | MHF, MCIS, u.fl |
Frequency Band | 4900 – 5875MHz, 2400 – 2483.5MHz |
Application by Region | ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, WLAN - Global - 4900 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 4900 – 5875 MHz |
Where can I find additional details, specifications and documents for a 2118439-1?
Additional datasheets, footprints and schematics for 2118439-1 are listed on our Part Details page. You can also find images and similar parts to 2118439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118439-1 fall under?
The 2118439-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118439-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118439-1 have stock available?
There is no stock from authorised distributors for 2118439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118439-1 often in real-time on the comparison pages.
What if I can't find stock of 2118439-1?
You can fill out our help required form which you can use to request a quote for 2118439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.