Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .011oz, .0105oz, .3g |
---|---|
Antenna Type | PCB |
Band Type | Dual Band |
Antenna Style | Embedded |
Product Length | 18.9mm, .744in |
Product Height | .79mm, .031in |
Product Width | 6.2mm, .244in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi, WLAN, ZigBee, Bluetooth |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2400 – 2483.5MHz, 5150 – 5875MHz |
Gain (Max) | 2dB |
Application by Region | Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz |
Chip Antenna Linear Dual Band 50 Ohm 2483.5/5872MHz 2dB SMD Emboss T/R | Avnet America |
PCB ANTENNAS, WLAN DUAL BAND T and R PKG, Antennas | TE Connectivity 2118016-2 | RS Americas |
Antennas PCB ANTENNAS, WLAN D UAL BAND T&R PKG | Sager |
Where can I find additional details, specifications and documents for a 2118016-2?
Additional datasheets, footprints and schematics for 2118016-2 are listed on our Part Details page. You can also find images and similar parts to 2118016-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2118016-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2118016-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2118016-2 fall under?
The 2118016-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 2118016-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2118016-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2118016-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2118016-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 2118016-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2118016-2 often in real-time on the comparison pages.
What if I can't find stock of 2118016-2?
You can fill out our help required form which you can use to request a quote for 2118016-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.