Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.94
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$10.55
|
2,184
in stock
|
Buy Now | |
TE Store
from US$16.08
|
440
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.55
|
437
in stock
|
Buy Now | |
Rapid Electronics
from US$11.21
|
349
in stock
|
Buy Now | |
Chip One Stop
from US$6.64
|
349
in stock
|
Buy Now | |
element14
from US$9.68
|
346
in stock
|
Buy Now | |
Farnell
from US$11.15
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$10.85
|
187
in stock
|
Buy Now | |
RS Americas
from US$7.30
|
59
in stock
|
Buy Now | |
Boersig
from US$11.56
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.72
|
10
in stock
|
Buy Now | |
Conrad
from US$13.89
|
5
in stock
|
Buy Now | |
Future Electronics
from US$8.78
|
-
|
Buy Now | |
Avnet America
from US$8.32
|
-
|
Buy Now | |
TTI Europe
from US$8.48
|
-
|
Buy Now | |
Sager
from US$8.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 19 |
Number of Positions | 19 |
Keying | A |
Reverse Numbering | Without |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Body Orientation | Straight |
VDE Tested | Yes |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Alignment | With |
Panel Mount Feature | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
23-19 CPC RECEPT STND SEX | Heilind Electronics |
23-19 CPC RECEPT, STND SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 19 Sealable: No Housing 600 VDC Wire-to-Wire 19 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211771-1 | Internal Number: 211771-1 | TE Connectivity | TE Store |
Standard Circular Conn RECEPTACLE 19 PIN shell | Rapid Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 19 POSITION, PANEL | element14 |
CIRCULAR CONNECTOR, RCPT, 19POS | Farnell |
Circular Connector Receptacle Size 23, 19 Position, Panel | Newark Electronics |
Connector Housing CPC Receptacle 19 Pos. Sz. 23 Series 1 Panel Mnt Std Sex | TE Connectivity 211771-1 | RS Americas |
Rcpt sq flange size 23, 19 way Pin CPC | RS |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
CPC Series 1 Housing Receptacle 19 Position Size 23 Circular Plastic Connector | Future Electronics |
Conn CPC PIN 19 POS Crimp ST Panel Mount 19 Terminal 1 Port | Avnet America |
Standard Circular Connector RECEPTACLE 19 PIN shell size 23 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-19 |
No. of Positions | 19Ways |
Where can I find additional details, specifications and documents for a 211771-1?
Additional datasheets, footprints and schematics for 211771-1 are listed on our Part Details page. You can also find images and similar parts to 211771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211771-1 fall under?
The 211771-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211771-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211771-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 211771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211771-1 often in real-time on the comparison pages.
What if I can't find stock of 211771-1?
You can fill out our help required form which you can use to request a quote for 211771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.