Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.38
|
54
in stock
|
Buy Now | |
Heilind Electronics
from US$7.14
|
2,368
in stock
|
Buy Now | |
TTI Europe
from US$5.81
|
1,380
in stock
|
Buy Now | |
Rapid Electronics
from US$10.68
|
1,162
in stock
|
Buy Now | |
Chip One Stop
from US$5.60
|
1,162
in stock
|
Buy Now | |
TE Store
from US$12.42
|
972
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.14
|
474
in stock
|
Buy Now | |
element14
from US$7.02
|
398
in stock
|
Buy Now | |
Newark Electronics
from US$7.85
|
373
in stock
|
Buy Now | |
Farnell
from US$7.13
|
373
in stock
|
Buy Now | |
RS Americas
from US$5.76
|
224
in stock
|
Buy Now | |
Conrad
from US$11.75
|
7
in stock
|
Buy Now | |
Avnet America
from US$6.48
|
-
|
Buy Now | |
Boersig
from US$8.08
|
-
|
Buy Now | |
Distrelec
from US$9.25
|
-
|
Buy Now | |
Sager
from US$6.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 9 |
Number of Signal Positions | 9 |
Keying | A |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Thermoplastic, Nylon |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Standard Circular Connector 17-9 RECEPT REV SEX | Rapid Electronics |
17-9 CPC RECEPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211769-3 | Internal Number: 211769-3 | TE Connectivity | TE Store |
SOCKET, IN-LINE, SIZE 17, 9WAY | element14 |
Circular Connector Housing, Cpc Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 Rohs Compliant: Yes |Amp Te Connectivity 211769-3 | Newark Electronics |
Connector Housing CPC Receptacle 9 Pos. Sz. 17 Series 1 Free Hang Rev Sex | TE Connectivity 211769-3 | RS Americas |
IN-LINE,SOCKET, SIZE 17, 9 WAY,RECEPITLE | RS |
Case material: Thermoplastic UL94V-1 | Conrad |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
TE Connectivity Receptacle, Socket, 9 Contacts, 600V | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Free Hanging |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Receptacle |
Insert Arrangement | 17-9 |
No. of Positions | 9Ways |
Where can I find additional details, specifications and documents for a 211769-3?
Additional datasheets, footprints and schematics for 211769-3 are listed on our Part Details page. You can also find images and similar parts to 211769-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211769-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211769-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211769-3 fall under?
The 211769-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211769-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211769-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 211769-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211769-3 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 211769-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211769-3 often in real-time on the comparison pages.
What if I can't find stock of 211769-3?
You can fill out our help required form which you can use to request a quote for 211769-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.