Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.58
|
151
in stock
|
Buy Now | |
Heilind Electronics
from US$7.74
|
8,349
in stock
|
Buy Now | |
TE Store
from US$13.46
|
7,551
in stock
|
Buy Now | |
element14
from US$6.63
|
6,848
in stock
|
Buy Now | |
Rapid Electronics
from US$7.75
|
6,092
in stock
|
Buy Now | |
Chip One Stop
from US$5.57
|
4,795
in stock
|
Buy Now | |
Farnell
from US$6.53
|
4,286
in stock
|
Buy Now | |
TTI Europe
from US$6.64
|
1,756
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
1,598
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.74
|
1,391
in stock
|
Buy Now | |
RS Americas
from US$5.55
|
945
in stock
|
Buy Now | |
Boersig
from US$7.77
|
805
in stock
|
Buy Now | |
Avnet America
from US$5.57
|
445
in stock
|
Buy Now | |
Future Electronics
from US$5.56
|
400
in stock
|
Buy Now | |
Sager
from US$5.40
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.07
|
54
in stock
|
Buy Now | |
SOS electronic
from US$5.29
|
38
in stock
|
Buy Now | |
Distrelec
from US$7.23
|
20
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 9 |
Number of Signal Positions | 9 |
Keying | A |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Thermoplastic, Nylon |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
17-9 CPC RECEPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211769-1 | Internal Number: 211769-1 | TE Connectivity | TE Store |
PLUG, PANEL, SIZE 17, 9WAY | element14 |
Standard Circular Conn RECEPTACLE 9 PIN shell | Rapid Electronics |
Circular Connector Receptacle, Size 17, 9 Position, Panel | Newark Electronics |
Connector Housing CPC Receptacle 9 Pos Sz. 17 Series 1 Panel Mount Rev Sex | TE Connectivity 211769-1 | RS Americas |
Conn CPC SKT 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
CPC Series 1 Housing Receptacle 9 Position Size 17 Circular Plastic Connector | Future Electronics |
Standard Circular Connector RECEPTACLE 9 PIN shell size 17 | Sager |
9way socket contact fixed receptacle,13A | RS |
Socket | Transfer Multisort Elektronik |
Circular Connector Receptacle Housing 9P CPC1 Panel Moun | SOS electronic |
TE Connectivity Female receptacle series CPC 9-pin, Socket, 9 Contacts, 600V | Distrelec |
AMP CPC Series 1 211769-1 Miniature Circular Connector, 9 pos., Socket Terminal, Size 17 Shell, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a 211769-1?
Additional datasheets, footprints and schematics for 211769-1 are listed on our Part Details page. You can also find images and similar parts to 211769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211769-1 fall under?
The 211769-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211769-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211769-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 211769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211769-1 often in real-time on the comparison pages.
What if I can't find stock of 211769-1?
You can fill out our help required form which you can use to request a quote for 211769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.