Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.82
|
458
in stock
|
Buy Now | |
Heilind Electronics
from US$7.53
|
3,022
in stock
|
Buy Now | |
Newark Electronics
from US$8.77
|
1,145
in stock
|
Buy Now | |
Avnet America
from US$3.53
|
1,145
in stock
|
Buy Now | |
element14
from US$7.88
|
798
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.53
|
604
in stock
|
Buy Now | |
RS Americas
from US$7.42
|
524
in stock
|
Buy Now | |
TE Store
from US$12.19
|
510
in stock
|
Buy Now | |
Rapid Electronics
from US$8.94
|
490
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
435
in stock
|
Buy Now | |
Distrelec
from US$7.53
|
151
in stock
|
Buy Now | |
Farnell
from US$7.87
|
142
in stock
|
Buy Now | |
Chip One Stop
from US$8.64
|
140
in stock
|
Buy Now | |
TTI Europe
from US$6.96
|
47
in stock
|
Buy Now | |
Sager
from US$4.45
|
18
in stock
|
Buy Now | |
Boersig
from US$8.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Number of Signal Positions | 9 |
Reverse Numbering | Without |
Number of Positions | 9 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Black |
Shell Size | 17 |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | Yes |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature Type | Flange with Mounting Holes |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Circular Connector Receptacle, Size 17, 9 Position, Panel | Newark Electronics |
Conn CPC PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
PANEL HOUSING, SIZE 17, 9WAY | element14 |
Connector Housing CPC Receptacle 9 Pos Sz. 17 Series 1 Panel Mount Std Sex | TE Connectivity 211767-1 | RS Americas |
17-9 CPC RECEPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211767-1 | Internal Number: 211767-1 | TE Connectivity | TE Store |
Standard Circular Conn RECEPTACLE 9 PIN shell | Rapid Electronics |
9 way pin contact fixed receptacle,13A | RS |
CPC Series 1 Panel Mount Receptacle 9 Position Circular Plastic Connector | Future Electronics |
TE Connectivity Receptacle, Plug, 9 Contacts, 600V | Distrelec |
CPC RECEPTICAL HSG SIZE 17-9 | TTI Europe |
Standard Circular Connector RECEPTACLE 9 PIN shell size 17 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 9Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Flange Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-9 |
Insulation Resistance | 5000Mohm |
No. of Positions | 9Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.3mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 211767-1?
Additional datasheets, footprints and schematics for 211767-1 are listed on our Part Details page. You can also find images and similar parts to 211767-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211767-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211767-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211767-1 fall under?
The 211767-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211767-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211767-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211767-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211767-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, element14 and Heilind Electronics Asia have stock available or on a lead time for 211767-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211767-1 often in real-time on the comparison pages.
What if I can't find stock of 211767-1?
You can fill out our help required form which you can use to request a quote for 211767-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.