Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.76
|
802
in stock
|
Buy Now | |
TTI Europe
from US$2.88
|
18,844
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
7,974
in stock
|
Buy Now | |
Distrelec
from US$5.11
|
7,974
in stock
|
Buy Now | |
TE Store
from US$7.95
|
2,669
in stock
|
Buy Now | |
Heilind Electronics
from US$4.75
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
240
in stock
|
Buy Now | |
element14
from US$3.93
|
240
in stock
|
Buy Now | |
Farnell
from US$4.08
|
240
in stock
|
Buy Now | |
Avnet America
from US$3.70
|
182
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.75
|
87
in stock
|
Buy Now | |
Boersig
from US$4.23
|
48
in stock
|
Buy Now | |
RS Americas
from US$4.55
|
-
|
Buy Now | |
Avnet Asia
from US$4.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyester GF |
---|---|
Color | Black |
Number of Positions | 12 |
Connector Configuration | Drawer |
Number of Rows | 4 |
Contact Type | Socket |
Length | 49.33mm |
Panel Thickness | .031 – .091 in, .8 – 2.3 mm |
Width | 30.23mm |
Operating Voltage | 600VAC |
Housing Color | Black |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
UL Rating | Certified, Recognized |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing, Hardware 208211-1 or -4 |
Comment | Hardware not supplied. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Panel, Wire-to-Board, Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Row-to-Row Spacing | .173in, 5.08mm |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Wire Type | Stranded |
Operating Temperature Range | -55 – 130°C, -67 – 266°F |
TE Connectivity - AMP Connector HousingPLUG HSG12 PNMETRIMATE | Distrelec |
PLUG HSG,12 POSN,METRIMATE Connector System: Wire-to-Board Wire-to-Wire Wire-to-Panel Number of Positions: 12 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Number of Rows: 4 Wire-to-Board 12 | Rectangular Connector Housing | Part Number: 211758-1 | Internal Number: 211758-1 | .2" | TE Connectivity | TE Store |
Housing Drawer 12 way Socket Metrimate | RS |
PLUG HSG12 POSNMETRIMATE | Heilind Electronics |
Connector, Recept 12 | Newark Electronics |
Product Range:Metrimate Series | element14 |
CONNECTOR, RECEPT 12 | Farnell |
Conn Housing PL 12 POS 5.08mm ST | Avnet America |
Metrimate Series 5.08mm Pitch 12 Way 4 Row Male Straight PCB Housing | TE Connectivity 211758-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
Product Range | Metrimate Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 5.08mm |
For Use With | Metrimate Drawer Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Where can I find additional details, specifications and documents for a 211758-1?
Additional datasheets, footprints and schematics for 211758-1 are listed on our Part Details page. You can also find images and similar parts to 211758-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211758-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211758-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211758-1 fall under?
The 211758-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 211758-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211758-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211758-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211758-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 211758-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211758-1 often in real-time on the comparison pages.
What if I can't find stock of 211758-1?
You can fill out our help required form which you can use to request a quote for 211758-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.