Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
In Line Connector A | RJ45 |
---|---|
In Line Connector B | RJ45 |
Connector Type | Adaptor In-Line |
Product Range | - |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
SVHC | No SVHC (15-Jan-2018) |
ROLINE RJ45 Modular Coupler, Cat.6, STP, | RS |
In-Line Adaptor, Rj45 Jack-Jack, 8Pos | Newark Electronics |
IN-LINE ADAPTOR, RJ45 JACK-JACK, 8POS | element14 |
Roline Inline Coupler, - RJ45 Socket, Straight, CAT6 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
C/A,HDD POWER | Avnet America |
Where can I find additional details, specifications and documents for a 21.17.3041?
Additional datasheets, footprints and schematics for 21.17.3041 are listed on our Part Details page. You can also find images and similar parts to 21.17.3041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 21.17.3041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21.17.3041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 21.17.3041 fall under?
The 21.17.3041 is listed under ROLINE Parts.
Can I view similar or alternative parts?
You can view similar parts to 21.17.3041 when available in the ROLINE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 21.17.3041 you can contact the distributor directly for product support, shipping queries etc.
Is the 21.17.3041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 21.17.3041 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 21.17.3041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 21.17.3041 often in real-time on the comparison pages.
What if I can't find stock of 21.17.3041?
You can fill out our help required form which you can use to request a quote for 21.17.3041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.