Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$100.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$134.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$156.52
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$156.52
|
1
in stock
|
Buy Now | |
Avnet America
from US$123.75
|
-
|
Buy Now | |
RS Americas
from US$158.91
|
-
|
Buy Now | |
TE Store
from US$120.85
|
-
|
Buy Now | |
Sager
from US$100.22
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Shell Plating Material | Gold |
Retention Clip Material | Copper Alloy |
Shell Material | Brass |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Size | 22 |
Contact Style | Pin |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Grommet provided for cable strain relief. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Shell Size | 2 |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
GMT ASYPLUG26 POSAMPLIMITE | Heilind Electronics |
Gmt Asy,plug,26 Pos,amplimite Rohs Compliant: Yes |Amp Te Connectivity 211674-4 | Newark Electronics |
Conn Housing PL 26 POS Crimp ST | Avnet America |
Connector, D-Sub, Gmt Asy, Plug,26 Pos, AMPLIMITE | TE Connectivity 211674-4 | RS Americas |
Special Order: GMT ASY,PLUG,26 POS,AMPLIMITE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 26 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 26 | Box Mount D-Sub Connector | Part Number: 211674-4 | Internal Number: 211674-4 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors GMT ASY PLUG 26 POS AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 211674-4?
Additional datasheets, footprints and schematics for 211674-4 are listed on our Part Details page. You can also find images and similar parts to 211674-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211674-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211674-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211674-4 fall under?
The 211674-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211674-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211674-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 211674-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211674-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 211674-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211674-4 often in real-time on the comparison pages.
What if I can't find stock of 211674-4?
You can fill out our help required form which you can use to request a quote for 211674-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.